EN
  • EN
  • DE

CYW20707VA1PKWBGT

Part No CYW20707VA1PKWBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 9dBm
Sensitivity -96.5dBm
Serial Interfaces I2S, SPI, UART
GPIO 8
Voltage - Supply 3.3V
Current - Receiving 26.4mA
Current - Transmitting 60mA
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-UFBGA, WLBGA
Supplier Device Package 36-WLBGA (2.51x2.77)
Base Product Number CYW20707
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1316118-CYW20707VA1PKWBGT
Ultra Librarian 3D Model Ultra Librarian CYW20707VA1PKWBGT CAD Model

Description

The CYW20707VA1PKWBGT is an RF transceiver IC from Cypress Semiconductor Corp.

  • Type: TxRx + MCU
  • Package: 36-UFBGA, WLBGA
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.2
  • Power Output: 9dBm
  • Sensitivity: -96.5dBm
  • Maximum Data Rate: 2Mbps
  • GPIOs: 8
  • Current Receiving: 26.4mA
  • Current Transmitting: 60mA
  • Voltage Supply: 3.3V
  • Mounting Type: SMD (SMT)
  • Temperature Range: -30°C to 85°C
  • REACH: Unaffected
  • ECCN: 5A992C

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess