EN
  • EN
  • DE

CYUSB3326-88LTXI

Part No CYUSB3326-88LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB 3.0 HUB 6-PORT 88QFN / Low Speed/Full Speed/High Speed/Super Speed USB Hub Controller USB 3.0 1.2V/3.3V Tray 88-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series HX3
Packaging Tray
Applications USB 3.0 Hub Controller
Core Processor ARM Cortex-M0
Program Memory Type ROM (32 kB)
Controller Series CYUSB
RAM Size 16K x 8
Interface GPIO, I2C
Number of I/O 10
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 88-TFQFN Exposed Pad
Manufacturer Package 88-QFN (10x10)
Win Source Part Number 772217-CYUSB3326-88LTXI
Popularity Medium
Supply and Demand Status Limited
Family Name CYUSB332
Introduction Date February 25, 2014
ECCN 5A991.g
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CYUSB3326-88LTXI CAD Model

Description

The CYUSB3326-88LTXI is a USB 3.0 hub controller designed for use in integrated circuits.

  • Series: HX3
  • Core Processor: ARM Cortex-M0
  • I/O: 10
  • Program Memory Type: ROM (32kB)
  • RAM Size: 16K x 8
  • Interface: GPIO and I²C
  • Package: 88-TFQFN exposed pad
  • Operating Temperature Range: -40°C to 85°C
  • Operating Supply Voltage: 1.14V to 1.26V

You May Also Be Interested in

Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2433 $51.0930
505+ $0.1997 $100.8485
780+ $0.1934 $150.8520
1,070+ $0.1872 $200.3040
1,385+ $0.1810 $250.6850
1,850+ $0.1622 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess