EN
  • EN
  • DE

CYM1861AV33PM-25C

Part No CYM1861AV33PM-25C
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description IC SRAM 64MBIT PARALLEL 72SIMM / SRAM - Asynchronous Memory IC 64Mbit Parallel 25 ns 72-SIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Cypress Semiconductor Corp
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Mbit
Memory Organization 2M x 32
Memory Interface Parallel
Write Cycle Time - Word, Page 25ns
Access Time 25 ns
Voltage - Supply 3.135V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Socket
Package / Case 72-SIMM
Supplier Device Package 72-SIMM
Base Product Number CYM1861
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8473.30.1140
Win Source Part Number 1347542-CYM1861AV33PM-25C
Ultra Librarian 3D Model Ultra Librarian CYM1861AV33PM-25C CAD Model

Description

The CYM1861AV33PM-25C is a Memory IC designed for Integrated Circuit (IC) applications.

  • Manufacturer: Cypress Semiconductor Corp
  • Product Name: CYM1861AV33PM-25C
  • Packaging: Bulk
  • Standard Package: 1
  • Technology: SRAM - Asynchronous
  • Memory Type: Volatile
  • Memory Size: 64Mbit
  • Access Time: 25ns
  • Voltage - Supply: 3.135V ~ 3.63V
  • Mounting Type: Socket
  • Package / Case: 72-SIMM
  • Supplier Device Package: 72-SIMM
  • Temperature Range - Operating: 0°C ~ 70°C (TA)
  • Memory Format: SRAM
  • Write Cycle Time - Word, Page: 25ns
  • Memory Interface: Parallel
  • Memory Organization: 2M x 32
  • RoHS Status: Not RoHS compliant

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess