EN
  • EN
  • DE

CY8CTMA340FNT09

Part No CY8CTMA340FNT09
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054431-CY8CTMA340FNT09
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8CTMA340FNT09 CAD Model

Description

The CY8CTMA340FNT09 is a CapSense controller from Cypress Semiconductor (now Infineon). It's designed for implementing capacitive touch sensing interfaces in a variety of applications. This controller excels in providing reliable and responsive touch input, making it suitable for devices requiring user interaction via touch.

Applications:

  • Consumer Electronics: Touch-enabled remote controls, appliances, and gaming devices.
  • Industrial Control Panels: Used in HMIs (Human Machine Interfaces) for industrial machinery.
  • Automotive Interfaces: Touch buttons and sliders in car infotainment systems and dashboards.
  • Medical Devices: Touchscreens on medical equipment, control panels on diagnostic devices.
  • Home Automation: Touch-controlled lighting, thermostats, and security systems.

Features:

  • CapSense Technology: Advanced capacitive sensing for reliable touch detection.
  • Auto-Tuning: Automatically adjusts sensing parameters for optimal performance in various environments.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated Signal Processing: Reduces the need for external components.
  • Multiple Sensor Inputs: Supports multiple capacitive touch sensors for complex interfaces.
  • Robust Noise Immunity: Resistant to electrical noise and interference.
  • I2C Communication: Standard I2C interface for communication with microcontrollers.
  • Configurable Sensitivity: Adjustable sensitivity levels for different touch requirements.

Benefits:

  • Improved User Experience: Provides a responsive and intuitive touch interface.
  • Reduced System Cost: Integration of CapSense functionality reduces the need for external components.
  • Simplified Design: Auto-tuning and integrated signal processing simplify the design process.
  • Increased Reliability: Robust noise immunity ensures reliable operation in noisy environments.
  • Long Battery Life: Low power consumption extends battery life in portable applications.

Additional Details:

The CY8CTMA340FNT09 supports various capacitive sensor types, including buttons, sliders, and touchpads. It's typically configured and controlled through an I2C interface by a host microcontroller. The device's auto-tuning feature automatically adjusts the sensing parameters to compensate for variations in sensor capacitance and environmental conditions. The exact operating voltage, temperature range, and other detailed specifications are available in the official Cypress (now Infineon) datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess