EN
  • EN
  • DE

CY8CMBR3002-SX1I

Part No CY8CMBR3002-SX1I
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAP SENSE CTRLR 2CAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 2
LED Driver Channels Up to 1
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 140mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1031870-CY8CMBR3002-SX1I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8CMBR3002-SX1I CAD Model

Description

The CY8CMBR3002-SX1I is a CapSense capacitive touch sensor integrated circuit (IC) from Cypress Semiconductor Corp. designed for implementing touch and proximity sensing functionalities in various electronic applications. This IC provides a robust and reliable solution for creating intuitive user interfaces based on capacitive sensing technology.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and wearables for touch buttons, sliders, and proximity detection.
  • Home Appliances: Enables touch controls for appliances like washing machines, refrigerators, and microwave ovens.
  • Industrial Control Panels: Provides touch-based interfaces for industrial machinery and equipment control.
  • Automotive Interiors: Implements touch controls for infotainment systems, climate control, and other car functions.
  • Medical Devices: Facilitates touch-based operation of medical equipment like patient monitors and diagnostic devices.

Features:

  • Capacitive Touch Sensing: Detects touch events based on changes in capacitance on sensor electrodes.
  • Proximity Sensing: Can detect the presence of a nearby object without physical contact.
  • SmartSense Auto-Tuning: Automatically optimizes sensing parameters to compensate for environmental variations.
  • Low Power Consumption: Designed to minimize power usage, suitable for battery-powered devices.
  • Noise Immunity: Incorporates noise filtering techniques for robust and reliable touch sensing.

Benefits:

  • Intuitive User Interface: Provides a user-friendly touch-based interface for electronic devices.
  • Sleek Product Design: Enables the elimination of mechanical buttons for a modern aesthetic.
  • Improved Reliability: Reduces wear and tear compared to mechanical buttons, increasing device lifespan.
  • Cost-Effective Solution: Integrates touch and proximity sensing into a single IC, reducing component count.
  • Easy Integration: Simple to integrate into existing electronic systems.

The CY8CMBR3002-SX1I typically comes in a small QFN (Quad Flat No-Leads) package for surface mount assembly. It's equipped with Cypress' SmartSense auto-tuning technology, which automatically adjusts the sensor parameters to maintain optimal performance in varying environmental conditions. This device offers reliable touch and proximity sensing for diverse applications. Its low power consumption makes it suitable for battery-operated devices.

Additional Details: The IC's operating voltage is typically between 1.71V and 5.5V.

You May Also Be Interested in

Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8339 $51.0102
44+ $2.3252 $102.3088
67+ $2.2526 $150.9242
92+ $2.1799 $200.5508
119+ $2.1072 $250.7568
159+ $1.8893 $300.3987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess