EN
  • EN
  • DE

CY8C6347FMI-BLD53T

Part No CY8C6347FMI-BLD53T
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 104WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5)
Manufacturer Cypress Semiconductor Corp
Series PSoC® 6 BLE
Package Reel - TR
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 100MHz, 150MHz
Connectivity I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 8x12b SAR; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 104-UFBGA, WLCSP
Case / Package 104-WLCSP (3.8x5)
Family Name CY8C6347
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 428-4544-1, 428-4544-2, 428-4544-6
Quantity per package 1700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867859-CY8C6347FMI-BLD53T
Ultra Librarian 3D Model Ultra Librarian CY8C6347FMI-BLD53T CAD Model

Description

The Cypress Semiconductor Corp CY8C6347FMI-BLD53T is a PSoC® 6 BLE series microcontroller IC that comes with a 32-bit dual-core ARM® Cortex®-M4/M0 processor.

  • Series: PSoC® 6 BLE
  • Processor: 32-bit dual-core ARM® Cortex®-M4/M0
  • Speed: 100MHz and 150MHz
  • FLASH Memory: 1MB (1M x 8)
  • Package: 104-WLCSP (3.8x5)
  • Mounting Type: Surface Mount
  • Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, and USB
  • Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, and WDT
  • I/O Ports: 70
  • EEPROM Size: 32K x 8
  • Data Converters: A/D 8x12b SAR and D/A 1x12b
  • Oscillator Type: Internal
  • Supply Voltage Range: 1.7V ~ 3.6V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package Quantity: 1700

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0448 $54.1344
7+ $14.8060 $103.6420
11+ $14.3433 $157.7763
15+ $13.8806 $208.2090
19+ $13.4180 $254.9420
25+ $12.0299 $300.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess