EN
  • EN
  • DE

CY8C6247BZI-D54T

Part No CY8C6247BZI-D54T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC ARM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462597-CY8C6247BZI-D54T
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 100MHz, 150MHz
Connectivity I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 288K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 5.5V
Data Converters A/D 16x10b, 16x12b SAR; D/A 2x7b, 1x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 124-VFBGA (9x9)
Package / Case 124-VFBGA
Ultra Librarian 3D Model Ultra Librarian CY8C6247BZI-D54T CAD Model

Description

The CY8C6247BZI-D54T is a highly integrated microcontroller unit (MCU) from Cypress, now part of Infineon Technologies, that is based on the powerful ARM Cortex-M4 processor. This MCU is part of the PSoC 6 family, known for its remarkable balance of performance and power efficiency. With its dual-core architecture, it provides the capability to execute applications with critical real-time constraints on one core while managing the application's main control flow on the other. This flexibility makes it ideal for a wide range of applications, including the Internet of Things (IoT), industrial automation, and wearable devices. The CY8C6247BZI-D54T also features advanced security features, extensive analog and digital peripherals, and low-power modes to enable energy-efficient designs. Its powerful processing capability, combined with ample programmable analog and digital blocks, allows engineers to create versatile and scalable designs for complex applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Renesas Electronics America
MCU
Lowest to $80.3487
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess