EN
  • EN
  • DE

CY8C4247LQIBL483QFN56

Part No CY8C4247LQIBL483QFN56
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054417-CY8C4247LQIBL483QFN56
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C4247LQIBL483QFN56 CAD Model

Description

The CY8C4247LQIBL483QFN56 is a PSoC 4 microcontroller from Cypress Semiconductor (now Infineon). It's part of the PSoC 4200 family, offering a blend of programmable analog and digital blocks with a powerful ARM Cortex-M0 core. This allows designers to create customized embedded systems for a wide variety of applications.

Applications:

  • Industrial control systems: Suitable for motor control, sensor interfacing, and automation tasks.
  • Consumer electronics: Used in appliances, wearable devices, and remote controls.
  • Medical devices: Can be found in portable medical instruments and monitoring equipment.
  • Internet of Things (IoT) devices: Ideal for connected sensors, smart home devices, and data acquisition systems.
  • Automotive applications: Used in body control modules, lighting systems, and infotainment systems (note: qualification for automotive use needs to be verified with the specific datasheet/grade).

Features:

  • ARM Cortex-M0 core: Provides a balance of performance and low power consumption.
  • Programmable analog blocks: Include op-amps, comparators, ADCs, and DACs, which can be configured to meet specific application requirements.
  • Programmable digital blocks: Allow for the implementation of custom digital logic functions, such as timers, counters, PWM generators, and communication interfaces.
  • CapSense: Integrated capacitive sensing technology for touch-based user interfaces.
  • Low power modes: Offers various power-saving modes to extend battery life in portable applications.
  • Extensive communication interfaces: Supports I2C, SPI, UART, and USB communication protocols.
  • 56-QFN package: Compact surface-mount package for space-constrained applications.
  • Up to 32KB Flash memory: Stores the program code and data.
  • Up to 4KB SRAM memory: Used for data storage and program execution.

Benefits:

  • Flexibility: Programmable analog and digital blocks allow for customization and integration of various system functions on a single chip.
  • Reduced BOM cost: Integration of multiple components reduces the number of external components required, leading to lower bill-of-materials (BOM) cost.
  • Improved performance: The ARM Cortex-M0 core provides sufficient processing power for many embedded applications.
  • Lower power consumption: Low power modes extend battery life in portable applications.
  • Faster time-to-market: PSoC Creator IDE simplifies development and reduces time-to-market.

Additional Details:

The CY8C4247LQIBL483QFN56 operates at a frequency of up to 48 MHz. It features a wide operating voltage range (typically 1.71V to 5.5V). The device is typically programmed using the PSoC Creator IDE, which provides a graphical user interface for configuring the programmable blocks and developing application code. The precise temperature range and other specifications can be found in the official Cypress (now Infineon) datasheet for this part number.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8713 $50.3269
32+ $3.1765 $101.6480
49+ $3.0772 $150.7828
68+ $2.9780 $202.5040
87+ $2.8787 $250.4469
117+ $2.5809 $301.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess