EN
  • EN
  • DE

CY8C21645-24PVXAT

Part No CY8C21645-24PVXAT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48SSOP / MCU 8-bit M8C CISC 8KB Flash 3.3V/5V Automotive 48-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series PSOC1 CY8C21xxx
Packaging Reel package
Core Processor M8C
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3 V ~ 5.25 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 772174-CY8C21645-24PVXAT
Popularity Medium
Supply and Demand Status Limited
Family Name MCU 8-bit M8C CISC 8KB Flash 3.3V/5V Automotive 48-Pin SSOP T/R
Introduction Date March 25, 2004
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian CY8C21645-24PVXAT CAD Model

Description

The Cypress Semiconductor Corp CY8C21645-24PVXAT is a powerful microcontroller that operates at a speed of 24MHz.

  • Speed: 24MHz
  • Program Memory: 8KB (8K x 8) FLASH
  • RAM Size: 512 x 8
  • I/Os: 38
  • Connectivity: I2C, IrDA, SPI, UART/USART
  • Oscillator Type: Internal
  • Supply Voltage: 3 V ~ 5.25 V
  • Description: MCU 8-bit M8C CISC 8KB Flash 3.3V/5V Automotive 48-Pin SSOP T/R
  • Package: 48-BSSOP
  • Alternative Parts: (cross-reference)
  • Estimated EOL Date: 2019
  • Supply and Demand Status: Limited

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0233 $60.2330
24+ $4.9422 $118.6128
37+ $4.7875 $177.1375
50+ $4.6339 $231.6950
65+ $4.4791 $291.1415
87+ $4.0159 $349.3833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess