EN
  • EN
  • DE

CY8C20447S-24LQ

Part No CY8C20447S-24LQ
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821434-CY8C20447S-24LQ
Ultra Librarian 3D Model Ultra Librarian CY8C20447S-24LQ CAD Model

Description

The CY8C20447S-24LQ is a member of the Cypress PSoC™ 1 family of programmable system-on-chip microcontrollers. It integrates configurable analog and digital peripherals, memory, and a microcontroller core in a single chip. This allows for a high degree of flexibility and integration, reducing the need for external components and simplifying system design.

Applications:

  • Touch sensing applications: Including capacitive buttons, sliders, and touchpads.
  • Consumer electronics: Such as remote controls, appliances, and toys.
  • Industrial control: For tasks like motor control, sensor interfacing, and data acquisition.
  • Medical devices: Including portable monitors and diagnostic equipment.

Features:

  • M8C Microcontroller Core: A powerful 8-bit processor with a large instruction set.
  • Programmable Analog Blocks: Configurable op-amps, comparators, and ADCs/DACs.
  • Programmable Digital Blocks: Including timers, counters, PWMs, UARTs, and SPI.
  • CapSense: Integrated capacitive sensing capability for touch-based interfaces.
  • Flash Memory: On-chip memory for program storage.
  • SRAM: On-chip memory for data storage.
  • Low Power Operation: Designed for energy-efficient applications.
  • Flexible I/O: Configurable pins for various interfaces.

Benefits:

  • Increased Integration: Reduces component count and simplifies board design.
  • Design Flexibility: Allows for customization of analog and digital peripherals to meet specific application requirements.
  • Faster Time-to-Market: Simplifies development with a user-friendly development environment.
  • Improved Performance: Optimizes system performance through configurable hardware.
  • Reduced Power Consumption: Extends battery life in portable applications.

Additional Details:

The CY8C20447S-24LQ operates from a 2.4V to 5.25V supply voltage. It is available in a 48-pin LQFP package. The device includes a watchdog timer for increased system reliability and supports in-system programming for easy firmware updates. The integrated CapSense functionality allows for robust and reliable touch sensing, even in noisy environments. The PSoC Designer IDE provides a comprehensive development environment for configuring the device and writing firmware.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4726 $58.2534
22+ $5.3118 $116.8596
34+ $5.1455 $174.9470
47+ $4.9792 $234.0224
60+ $4.8140 $288.8400
81+ $4.3151 $349.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess