EN
  • EN
  • DE

CY8C20337-24LQXIT

Part No CY8C20337-24LQXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC CAPSENCE 8K FLASH 24QFN /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Cypress Semiconductor Corp
Series CapSense® Controllers
Package Tape & Reel (TR)
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (8kB)
Controller Series CY8C20xx7/S
RAM Size 1K x 8
Interface I2C, SPI
Number of I/O 20
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-UFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number CY8C20337
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-CY8C20337-24LQXIT,CYPCYPCY8C20337-24LQXIT
Standard Package 2,500
Win Source Part Number 1099779-CY8C20337-24LQXIT
Ultra Librarian 3D Model Ultra Librarian CY8C20337-24LQXIT CAD Model

Description

The CY8C20337-24LQXIT is a CapSense controller from Cypress Semiconductor Corp.

  • Type: Embedded Microcontroller
  • Application: Capacitive Sensing
  • Processor Core: M8C core
  • Program Memory Type: FLASH (8kB)
  • RAM Size: 1K x 8
  • Package: 24-UFQFN Exposed Pad
  • Interface: I2C and SPI
  • I/Os: 20
  • Voltage Supply: 1.71V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C
  • Standard Package: 2,500
  • Mounting: SMD (SMT)
  • Series: CY8C20xx7/S
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess