EN
  • EN
  • DE

CY8C20234

Part No CY8C20234
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description PSoC® Mixed-Signal Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165764-CY8C20234
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8C20234 CAD Model

Description

The CY8C20234 is a member of Cypress Semiconductor's PSoC (Programmable System-on-Chip) family. It's a versatile microcontroller featuring configurable analog and digital blocks, making it suitable for a wide range of embedded applications. Given its End-of-Life status, this part is primarily relevant for maintaining existing systems.

Applications

  • Capacitive touch sensing: Used in touch-sensitive interfaces for appliances, remote controls, and other consumer devices.
  • LED lighting control: Employed in dimming and color control applications for LED lighting systems.
  • Motor control: Integrated into simple motor control systems for fans, pumps, and other small appliances.
  • Sensor interface: Used to interface with various sensors, such as temperature, pressure, and light sensors.
  • General-purpose control: Employed in a variety of embedded control applications requiring flexible analog and digital resources.

Features

  • Programmable analog blocks: Includes configurable amplifiers, filters, and comparators.
  • Programmable digital blocks: Offers configurable logic gates, timers, counters, and PWM modules.
  • 8-bit microcontroller core: Features a low-power 8-bit M8C microcontroller core.
  • CapSense support: Integrated support for Cypress's CapSense capacitive touch sensing technology.
  • Low-power operation: Designed for low-power consumption in battery-powered applications.
  • I2C and SPI communication interfaces: Supports standard serial communication protocols.

Benefits

  • Flexibility: The programmable analog and digital blocks allow customization for specific application needs.
  • Integration: Reduces the number of external components required, simplifying system design.
  • Low power consumption: Extends battery life in portable applications.
  • Simplified development: The PSoC Designer IDE provides a graphical user interface for configuring the device.
  • Cost-effectiveness: The integrated features minimize the overall system cost.

Additional Details

The CY8C20234 is programmed using the PSoC Designer integrated development environment (IDE). The IDE allows developers to configure the analog and digital blocks, write firmware, and debug the application. The device supports in-circuit debugging and programming. The CapSense feature allows for robust and reliable touch sensing in noisy environments. Due to its end-of-life status, designers should consider newer PSoC families like the PSoC 4 or PSoC 6 for new designs, which offer improved performance and features.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9201 $58.8015
36+ $3.2167 $115.8012
56+ $3.1162 $174.5072
77+ $3.0157 $232.2089
100+ $2.9152 $291.5200
133+ $2.6138 $347.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess