The CY7C68013-128AXC is a USB 2.0 microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is a popular device used for bridging USB to various interfaces. Its architecture includes an enhanced 8051 microcontroller core and a Slave FIFO interface.
Applications:
- USB device controllers
- USB data acquisition systems
- USB-to-parallel converters
- USB-to-serial converters
- USB-based test and measurement equipment
Features:
- USB 2.0 compliant, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) operation.
- Enhanced 8051 microcontroller core with up to 48 MHz clock frequency.
- 16 KB of on-chip code RAM.
- Integrated transceiver with impedance matching resistors.
- Four integrated FIFOs with automatic data flow control.
- General Programmable Interface (GPIF) with 8-bit or 16-bit data bus.
- I2C master/slave controller.
- SPI master/slave controller.
- Up to 56 GPIO pins.
Benefits:
- High-speed USB data transfer capability.
- Flexible interface options through GPIF, I2C, and SPI.
- Reduced component count due to integrated USB transceiver and termination resistors.
- Simplified firmware development with the 8051 microcontroller core.
- Cost-effective solution for USB device development.
The CY7C68013-128AXC typically comes in a 128-pin TQFP package. It requires a 3.3V power supply. It supports various power management features, including suspend and resume modes. Detailed specifications including pinout diagrams, timing diagrams, and register descriptions are available in the official Cypress datasheet.