EN
  • EN
  • DE

CY7C68000-56PVC

Part No CY7C68000-56PVC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Line Transceiver PDSO56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054396-CY7C68000-56PVC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C68000-56PVC CAD Model

Description

The CY7C68000-56PVC is a USB microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the EZ-USB FX2LP family, which is known for its flexibility and ease of use in implementing USB 2.0 solutions. It integrates a high-speed USB 2.0 transceiver, a microcontroller core, and various peripherals into a single chip.

Applications

  • USB Peripherals: Creating custom USB devices such as data acquisition systems, test and measurement equipment, and industrial control devices.
  • Embedded Systems: Integrating USB connectivity into embedded systems for data transfer, control, and firmware updates.
  • Imaging Devices: Supporting USB cameras, scanners, and other imaging peripherals.
  • Audio Devices: Implementing USB audio interfaces and controllers.
  • Data Loggers: Building USB-based data logging systems for various applications.

Features

  • High-Speed USB 2.0 Transceiver: Supports data transfer rates up to 480 Mbps.
  • Enhanced 8051 Microcontroller Core: Provides processing power for implementing USB protocols and custom applications.
  • Integrated RAM: Provides on-chip memory for data storage and program execution.
  • Configurable Endpoints: Allows for flexible configuration of USB endpoints for different data transfer modes.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external devices.

Benefits

  • Fast Data Transfer: Enables high-speed data communication over USB 2.0.
  • Flexible Architecture: Supports a wide range of USB device types and applications.
  • Easy to Use: Provides a user-friendly development environment and extensive documentation.
  • Cost-Effective Solution: Offers a competitive price point for USB microcontroller applications.
  • Reduced Development Time: Simplifies USB device development with integrated hardware and software resources.

The CY7C68000-56PVC is commonly used in a wide range of USB-based products due to its versatile features and ease of integration. The '-56PVC' suffix specifies the package type (PVC likely indicates a plastic leaded chip carrier) and temperature range. It's important to consult the official Cypress/Infineon datasheet for detailed specifications, including memory size, clock frequency, operating voltage, and pinout information. The EZ-USB FX2LP family also benefits from extensive software support, including firmware examples and development tools, which greatly simplify the development process.

Additional Details: Important specifications to verify include the amount of internal RAM, the maximum clock frequency, the number of available GPIO pins, the supported USB transfer types (e.g., bulk, interrupt, isochronous), and the operating temperature range. The datasheet will also provide details on the power consumption and electrical characteristics of the device.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess