EN
  • EN
  • DE

CY7C65620-56LFXA

Part No CY7C65620-56LFXA
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description USB BUS CONTROLLER, CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Cypress Semiconductor Corp
Series EZ-USB HX2LP™
Package Bulk
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 260mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-Sawn QFN (8x8)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 583019-CY7C65620-56LFXA
Ultra Librarian 3D Model Ultra Librarian CY7C65620-56LFXA CAD Model

Description

The CY7C65620-56LFXA is an integrated circuit (IC) from Cypress Semiconductor Corp.

  • Series: EZ-USB HX2LP™
  • Application: USB Hub Controller
  • Package: 56-VFQFN Exposed Pad
  • Operating Voltage: 3.15V to 3.45V
  • Current Consumption: 260mA
  • USB Protocol: USB 2.0
  • Programmable: No
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess