EN
  • EN
  • DE

CY7C4121KV13-633FCXI

Part No CY7C4121KV13-633FCXI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 144MBIT PAR 361FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features SRAM - Synchronous, QDR IV Memory IC 144Mb (8M x 18) Parallel 361-FCBGA (21x21)
Manufacturer Cypress Semiconductor Corp
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 361-BBGA, FCBGA
Case / Package 361-FCBGA (21x21)
Family Name CY7C4121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916484-CY7C4121KV13-633FCXI
Ultra Librarian 3D Model Ultra Librarian CY7C4121KV13-633FCXI CAD Model

Description

The CY7C4121KV13-633FCXI is a high-performance Static Random-Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times and reliable data storage. It operates at a high frequency and offers low power consumption, making it suitable for various demanding applications.

Applications

  • Networking equipment, such as routers and switches, for packet buffering and high-speed data storage.
  • High-performance computing systems for cache memory and scratchpad memory.
  • Digital signal processing (DSP) applications for data storage and manipulation.
  • Image and video processing systems for frame buffering and data storage.
  • Test and measurement equipment requiring high-speed data acquisition and storage.

Features

  • High-speed access time, enabling rapid data storage and retrieval.
  • Low power consumption, making it suitable for power-sensitive applications.
  • High bandwidth, supporting fast data transfer rates.
  • On-chip termination, reducing signal reflections and improving signal integrity.
  • Available in a Fine-Pitch Ball Grid Array (FBGA) package (FCXI), allowing for high-density mounting.
  • Operates at a supply voltage of 1.3V, reducing power consumption.

Benefits

  • Enhances system performance by providing fast and reliable memory access.
  • Reduces overall power consumption, leading to improved energy efficiency.
  • Ensures data integrity through on-chip termination, minimizing signal reflections.
  • Enables compact system designs due to the high-density FBGA package.
  • Supports high-bandwidth data transfer, facilitating fast and efficient data processing.

Additional Details

The CY7C4121KV13-633FCXI is designed for high-performance applications where speed and reliability are critical. The on-chip termination feature improves signal integrity, particularly in high-speed systems. The FBGA package allows for dense board layouts, making it suitable for space-constrained applications. The device operates at a low supply voltage of 1.3V, contributing to reduced power consumption. Datasheet should be consulted for specific timings and operating conditions.

Technical Specifications:

  • Access Time: [Refer to datasheet for specific access time]
  • Organization: [Confirm organization with datasheet]
  • Supply Voltage: 1.3V
  • Interface: [Refer to datasheet for the type of interface (e.g., QDRII+, DDR)]
  • Package Type: FBGA (FCXI)
  • Operating Temperature: [Confirm operating temperature range with the datasheet]
  • Frequency: 633MHz

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess