EN
  • EN
  • DE

CY7C277-30WC

Part No CY7C277-30WC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8 Reprogrammable Registered PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165429-CY7C277-30WC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C277-30WC CAD Model

Description

The CY7C277-30WC is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device. Designed for high-bandwidth data buffering, rate matching, and data synchronization applications, it utilizes Cypress's advanced CMOS technology to deliver high performance and low power consumption.

Applications

  • Networking equipment: Packet buffering, data stream synchronization
  • Video and image processing: Frame buffering, rate conversion
  • Telecommunications: Voice and data transmission buffering
  • Data acquisition systems: High-speed data capture and storage
  • Industrial automation: Data buffering for real-time control systems

Features

  • High-speed operation: 30 ns cycle time
  • Synchronous operation: simplifies timing and control logic
  • 2048 x 9 memory organization: provides substantial data buffering capacity
  • Input Ready (IR) and Output Valid (OV) flags: facilitate data transfer management
  • Full, Empty, and Half-Full flags: indicate FIFO status for efficient control
  • Retransmit capability: allows for error recovery by re-sending the last data word

Benefits

  • Enhanced System Performance: Fast data transfer rates enable high-speed data processing and transmission.
  • Simplified Design: Synchronous operation reduces the complexity of timing and control circuitry.
  • Large Data Buffering: Ample memory capacity accommodates variations in data rates and processing speeds.
  • Efficient Data Management: Status flags provide clear indications of FIFO state, streamlining data flow.
  • Error Recovery: Retransmit capability improves data reliability by enabling the retransmission of lost or corrupted data.

Additional Details

The CY7C277-30WC features a 2048 x 9 memory array, offering a larger buffering capacity for more demanding applications. Synchronous operation ensures that data transfers are synchronized with a system clock, simplifying timing considerations. The Input Ready (IR) and Output Valid (OV) flags indicate when the FIFO is ready to receive data and when valid data is available at the output, respectively. The presence of full, empty, and half-full flags provides essential status information for controlling data flow. The retransmit feature allows for the recovery of data errors. Due to this part being at its end-of-life, consider lifetime buy options or replacements for new projects.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess