EN
  • EN
  • DE

CY7C276-25HC

Part No CY7C276-25HC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 16K x 16 Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165427-CY7C276-25HC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C276-25HC CAD Model

Description

The CY7C276-25HC is a high-performance CMOS synchronous static RAM (SSRAM) device manufactured by Cypress Semiconductor Corp. This SSRAM is designed for applications requiring fast access times and low power consumption. Although categorized as END-OF-LIFE, understanding its features and applications can be beneficial for legacy system maintenance or educational purposes.

Applications

  • Cache memory in high-speed processors
  • Networking equipment, such as routers and switches
  • Digital signal processing (DSP) systems
  • High-performance computing applications
  • Telecommunications infrastructure

Features

  • High-speed access time: Offers a 25 ns access time, enabling rapid data retrieval.
  • Synchronous operation: Operates synchronously with a system clock, simplifying memory control and timing.
  • Low power consumption: Designed with CMOS technology for reduced power dissipation, making it suitable for power-sensitive applications.
  • Byte write enable: Supports byte write operations, allowing for selective memory updates.
  • Separate I/O pins: Features separate input and output pins, facilitating simpler system design and faster data transfer.
  • TTL-compatible inputs and outputs: Ensures compatibility with standard TTL logic levels.
  • Single 5V power supply: Operates on a single 5V power supply.

Benefits

  • Increased system performance: Fast access times contribute to overall system speed and efficiency.
  • Reduced power consumption: Low power consumption leads to longer battery life in portable devices and reduced operating costs in other applications.
  • Simplified system design: Synchronous operation and separate I/O pins ease the integration process.
  • Improved reliability: CMOS technology enhances reliability and reduces the risk of data corruption.

Additional Details

The CY7C276-25HC typically comes in a ceramic or plastic package. It is designed for operation within a specific temperature range. Further technical specifications are available in the Cypress Semiconductor datasheet.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess