EN
  • EN
  • DE

CY7C245A25QMB

Part No CY7C245A25QMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2K X 8 UVPROM 15 ns CQCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028863-CY7C245A25QMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C245A25QMB CAD Model

Description

The CY7C245A25QMB is a high-performance, CMOS synchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor. This FIFO is designed for applications requiring high-speed data transfer and temporary data storage, often used in communication systems, data acquisition systems, and digital signal processing.

Applications:

  • High-speed data buffering
  • Communication systems
  • Data acquisition systems
  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment

Features:

  • Synchronous Operation: All operations are synchronized to a common clock signal, ensuring predictable timing and simplifying system design.
  • High-Speed Performance: Supports clock frequencies up to 25 MHz, enabling rapid data transfer.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • 512 x 9 Memory Organization: Provides a storage capacity of 512 words, each 9 bits wide.
  • Input Ready (IR) and Output Ready (OR) Flags: Facilitates easy interfacing with external devices by indicating when the FIFO is ready to accept data or provide data.
  • Programmable Almost-Full/Almost-Empty Flags: Allows the user to define thresholds for almost-full and almost-empty conditions, enabling proactive data management.
  • Retransmit Capability: Allows the FIFO to retransmit data from the beginning, which is useful in error recovery or data looping scenarios.
  • Three-State Outputs: Prevents bus contention by allowing the outputs to be disabled.
  • Master Reset: Provides a way to reset the FIFO to its initial state.

Benefits:

  • Increased System Performance: High-speed operation allows for faster data throughput.
  • Simplified System Design: Synchronous operation and status flags simplify interfacing with other system components.
  • Reduced Power Consumption: CMOS technology results in lower power dissipation, which is important in battery-powered and energy-sensitive applications.
  • Flexible Data Management: Programmable flags and retransmit capability provide versatile control over data flow.
  • Reliable Data Transfer: Ready flags ensure that data is not lost or corrupted during transfer.

Additional Details:

The CY7C245A25QMB operates within a specified voltage range and temperature range, as detailed in the Cypress Semiconductor datasheet. The package type is typically a ceramic quad flat package (QFP) or similar, suitable for surface mounting on PCBs. The FIFO is designed to be compliant with industry standards for FIFO memory devices, ensuring compatibility with a wide range of systems. Its synchronous nature makes it ideal for applications where timing precision is critical, providing a reliable and efficient solution for data buffering and transfer.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess