EN
  • EN
  • DE

CY7C187-35VIT

Part No CY7C187-35VIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054295-CY7C187-35VIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C187-35VIT CAD Model

Description

The CY7C187-35VIT is a high-performance Static RAM (SRAM) from Cypress Semiconductor. It is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and high-speed memory applications.

Applications:

  • Embedded Systems: Used in embedded systems requiring fast and reliable memory.
  • Cache Memory: Implemented as cache memory in processors and microcontrollers.
  • Networking Equipment: Employed in routers, switches, and other networking devices for data buffering.
  • Test and Measurement Equipment: Utilized in instruments requiring rapid data capture and storage.
  • Industrial Control Systems: Found in industrial automation and control systems.

Features:

  • Fast Access Time: Offers a fast access time, typically around 35ns.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Asynchronous Operation: Operates asynchronously, simplifying system design.
  • Available in various package options: Offered in different package options for design flexibility.
  • Wide voltage range: Typically supports a wide voltage range for versatile use.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Integration: Asynchronous operation simplifies integration into various systems.
  • Enhanced Reliability: Designed for robust and reliable operation.

Additional Details:

The CY7C187-35VIT typically has a specific memory density and organization (e.g., 64Kb). It operates within a specified voltage range and is available in package options like DIP or SOIC. Detailed timing characteristics, such as read and write cycle times, are critical for proper system design and are provided in the product datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess