EN
  • EN
  • DE

CY7C182-25VC

Part No CY7C182-25VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 8Kx9 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165317-CY7C182-25VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C182-25VC CAD Model

Description

The CY7C182-25VC is a high-speed static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM is classified as END-OF-LIFE, indicating that it is no longer in production. It is designed for applications that require fast data access and temporary data storage.

Applications

  • Cache memory
  • Buffer memory
  • Digital signal processing (DSP) systems
  • Embedded systems
  • Test and measurement equipment

Features

  • Fast Access Time: Offers a 25 ns access time, enabling quick data retrieval.
  • Low Power Consumption: Designed to minimize power usage, suitable for battery-powered applications.
  • TTL-Compatible Inputs/Outputs: Simplifies interfacing with standard logic devices.
  • Operating Voltage: Typically operates at 5V.
  • Available in Various Packages: Provides flexibility in system design and PCB layout.

Benefits

  • Improved System Performance: Fast access time enhances overall system performance by reducing latency.
  • Reduced Power Usage: Low power consumption extends battery life and reduces heat generation.
  • Easy Integration: TTL-compatible I/O simplifies integration with other digital components.
  • Flexible Design Options: Various package options allow for optimized board layout and space utilization.
  • Reliable Data Storage: SRAM technology provides stable and dependable data retention as long as power is supplied.

Additional Details

The CY7C182-25VC is often packaged in a VC (SOIC) package. Given its end-of-life status, new designs should consider alternative SRAM solutions. Verify availability from distributors before use.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess