Description
The CY7C1460AV25-250AXC is a high-performance, synchronous SRAM designed for rigorous computing environments. It offers 18-Mbit data storage capacity, operates with a 2.5V power supply, and provides fast access times to ensure efficient processing. This SRAM is ideal for applications requiring high-speed data handling, including telecommunications and networking equipment.
Features and Benefits
- Data Storage: 18 Mbit
- Speed: 250 MHz for fast data processing
- Voltage: Operates at 2.5V, ensuring low power consumption
- Reliability: Robust design for enduring performance
- Synchronous Operation: Enhances data throughput and integrity
Applications
- Telecommunications Systems
- Networking Equipment
- Industrial Control Systems
- Data Storage Solutions
The CY7C1460AV25-250AXC helps optimize system efficiency, offering a reliable solution for industries with intensive data management and processing needs.