EN
  • EN
  • DE

CY7C144-25JC

Part No CY7C144-25JC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 8K X 8 Dual-port SRAM 25 Ns PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 ns
Address Bus Width 13 b
Mounting SMD (SMT)
Case / Package LCC
Density 64 kb
Height 50.8 mm
Length 24.33 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 180 mA
Number of Pins 68
Number of Words 8000
RoHS Non-Compliant
Width 24.3332 mm
Word Size 8 b
Win Source Part Number 1054263-CY7C144-25JC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C144-25JC CAD Model

Description

The Cypress Semiconductor Corp CY7C144-25JC is a memory integrated circuit with a memory size of 8 kB and density of 64 kb.

  • Address Bus Width: 13 b
  • Access Time: 25 ns
  • Length: 24.33 mm
  • Width: 24.3332 mm
  • Height: 50.8 mm
  • Pins: 68
  • Mounting: SMD (SMT)
  • Operating Temperature: 0°C to 70°C
  • Maximum Supply Voltage: 5.5V
  • Minimum Supply Voltage: 4.5V
  • Supply and Demand Status: shortage
  • RoHS Compliance: non-compliant

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Kemet
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess