Overview of CY7C1399B-15ZXC
The CY7C1399B-15ZXC SRAM by Cypress Semiconductor is designed to meet the requirements of rapid data exchange with its 16K x 8-bit configuration. Its purpose is to seamlessly integrate into any system requiring quick, reliable access to memory.
Features and Benefits
- Rapid Access Times: Offers rapid 15 ns access speeds, crucial for applications demanding instant data retrieval.
- Conservative Power Use: Created with energy conservation as a design priority.
- Voltage Adaptability: Efficient across 3.0V to 3.6V, making it versatile for various electronic demands.
- Robust and Dependable: Built to maintain high reliability throughout intensive use cycles.
Applications
- Embedded Systems: Enhances RAM capacity in compact, embedded computer systems.
- Military Equipment: Ideal for high-speed processing in defense technology.
- Broadcast Equipment: Supports rapid data handling for audio and video broadcasting devices.
- Renewable Energy Systems: Applies to systems demanding swift and efficient power management.