EN
  • EN
  • DE

CY7C1383D-100AXC

Part No CY7C1383D-100AXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 18MBIT PARALLEL 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 100 MHz 8.5 ns 100-TQFP (14x20)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x20)
Family Name CY7C1383
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 72
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867699-CY7C1383D-100AXC
Ultra Librarian 3D Model Ultra Librarian CY7C1383D-100AXC CAD Model

Description

The CY7C1383D-100AXC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) manufactured by Cypress Semiconductor. Designed for applications requiring high bandwidth and fast access times, this SRAM operates at a clock frequency of 100 MHz, providing efficient data processing capabilities.

Applications

  • Networking Equipment: Utilized in routers, switches, and other network infrastructure devices for packet buffering and high-speed data transfer.
  • Telecommunications Systems: Employed in wireless base stations and other telecommunications equipment.
  • High-Performance Computing: Used in cache memory and other applications demanding fast data retrieval.
  • Data Acquisition Systems: Integral for high-speed data capture in test and measurement instruments.
  • Image and Video Processing: Used as a frame buffer in image and video processing applications.

Features

  • High-Speed Operation: Operates at a clock frequency of 100 MHz.
  • Synchronous Pipelined Burst Architecture: Enables high data throughput for efficient data transfer.
  • 2.5V Power Supply: Designed to operate at a 2.5V power supply voltage.
  • Byte Write Enable: Allows selective writing to individual bytes within a word.
  • Global Write Enable: Facilitates simultaneous writing to all memory locations.
  • Available in a BGA (Ball Grid Array) Package: Offers high pin density and improved thermal performance.

Benefits

  • Increased System Performance: High clock frequency and synchronous burst architecture enhance overall system performance.
  • Reduced Latency: Synchronous operation ensures minimal latency in data access.
  • Flexible Write Operations: Byte write enable provides flexibility in data manipulation.
  • Simplified System Design: The BGA package facilitates a more compact and efficient board layout.
  • Improved Thermal Management: BGA package enhances heat dissipation for reliable operation.

Additional Details

The CY7C1383D-100AXC incorporates a burst counter to efficiently manage data transfers in burst mode. Its synchronous design ensures that all data transfers are synchronized with the clock signal, providing predictable timing and increased system reliability. The BGA package provides enhanced thermal performance compared to traditional packages, enabling operation at higher temperatures. Refer to the Cypress datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5638 $63.1276
5+ $25.8986 $129.4930
7+ $25.0901 $175.6307
10+ $24.2804 $242.8040
13+ $23.4708 $305.1204
17+ $21.0429 $357.7293
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess