ADV7513BSW Product Overview
The ADV7513BSW is a high-performance, integrated circuit designed by Analog Devices Inc. to facilitate the transmission of high-definition video and audio signals. This IC is specifically engineered for seamless interfacing with a wide range of multimedia devices, making it a versatile solution for both consumer and professional applications.
At the heart of the ADV7513BSW is its ability to support high-definition multimedia interface (HDMI) specifications, including 3D video and deep color modes. With its advanced capabilities, this product can handle video resolutions up to 1080p at 60 Hz and 4K at 30 Hz, providing crisp and vibrant visuals for an immersive viewing experience.
Key Features
- HDMI Transmitter: The ADV7513BSW includes an HDMI transmitter that is compatible with HDMI 1.4 specifications, ensuring broad compatibility with a range of HDMI-enabled devices.
- Audio Support: It is capable of transmitting multiple audio formats, including 7.1-channel LPCM, compressed audio (such as DTS-HD and Dolby TrueHD), and HBR audio streams.
- Color Depth: The device supports 12-bit deep color per channel, totaling a 36-bit color depth for enhanced color fidelity and smoother gradients.
- 3D Video Compatibility: With support for 3D video formats, the ADV7513BSW is equipped to handle modern content requirements for a more engaging entertainment experience.
Applications
- Home theater systems
- Digital signage
- Professional AV systems
- Video conferencing equipment
- Gaming consoles
- Computers and laptops
The ADV7513BSW also features an on-chip Color Space Converter (CSC) that facilitates the conversion between different color formats, ensuring compatibility and optimal display on various screens. Additionally, the integrated Consumer Electronics Control (CEC) engine allows for single remote control operation over all HDMI-connected devices, simplifying user control and enhancing the overall multimedia experience.
Designed for easy implementation, the ADV7513BSW comes in a compact package and requires minimal external components. This makes it an ideal solution for manufacturers looking to streamline their design processes and reduce time-to-market for their HDMI-equipped products.
Analog Devices Inc. has built the ADV7513BSW to meet the highest standards of performance and reliability, making it a trusted choice for delivering high-quality audiovisual experiences in a multitude of settings.