EN
  • EN
  • DE

CY7C1361B-117AI

Part No CY7C1361B-117AI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 256K X 36 Cache SRAM 7.5 Ns PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054248-CY7C1361B-117AI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1361B-117AI CAD Model

Description

The CY7C1361B-117AI is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring high-speed data access, such as networking, telecommunications, and high-performance computing.

Applications:

  • Networking equipment (e.g., routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Data acquisition systems
  • Digital signal processing (DSP)
  • Image processing

Features:

  • Synchronous Operation: All operations are synchronized to a common clock signal, ensuring predictable timing and simplifying system design.
  • High-Speed Performance: Supports clock frequencies up to 117 MHz, enabling rapid data access.
  • Pipelined Burst Architecture: Allows for continuous data transfer with minimal latency.
  • 2Mb Memory Organization: Provides a storage capacity of 2 megabits.
  • Single-Cycle Deselect: Allows for quick de-selection of the device, minimizing power consumption.
  • LVTTL-Compatible Inputs and Outputs: Enables easy interfacing with other LVTTL logic devices.
  • Available in Various Package Options: Offered in different package types to suit various application requirements.

Benefits:

  • Increased System Performance: High-speed operation and pipelined architecture allow for faster data throughput.
  • Simplified System Design: Synchronous operation simplifies interfacing with other system components.
  • Reduced Latency: Pipelined burst architecture minimizes data access latency.
  • Reliable Data Storage: SRAM technology provides reliable and non-volatile data storage (when powered).

Additional Details:

The CY7C1361B-117AI operates within a specified voltage and temperature range, as detailed in the Cypress Semiconductor datasheet. The package type is typically a TQFP (Thin Quad Flat Package) or similar, suitable for surface mounting on PCBs. The SRAM is designed to be compliant with industry standards for synchronous SRAM devices, ensuring compatibility with a wide range of systems. Its high-speed and low-latency characteristics make it ideal for applications where fast data access is critical.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess