EN
  • EN
  • DE

CY7C1357B-133AI

Part No CY7C1357B-133AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 9-Mb (256K x 36/512K x 18) Flow-Through SRAM with NoBL Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165042-CY7C1357B-133AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1357B-133AI CAD Model

Description

The CY7C1357B-133AI is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) manufactured by Cypress Semiconductor. It's designed for applications demanding fast data access and high bandwidth, such as networking equipment, telecommunications systems, and high-performance computing environments. It is an END-OF-LIFE product.

Applications

  • Networking: Routers, switches, and other network infrastructure devices.
  • Telecommunications: Base stations, communication servers, and data transmission equipment.
  • High-performance computing: Servers, workstations, and embedded systems requiring fast memory access.
  • High-Speed Data Buffering
  • Image Processing

Features

  • High-speed clock frequency: 133 MHz operation.
  • Synchronous pipelined burst architecture: Enables fast data transfer rates.
  • Available in a variety of package options, including TQFP (Thin Quad Flat Pack).
  • Operating Voltage: Typically 3.3V (check datasheet for specific voltage).
  • Byte Write Enable
  • Internal Input Resistors

Benefits

  • Increased system performance: High-speed operation and pipelined burst architecture boost data throughput.
  • Reduced latency: Synchronous design minimizes access times and improves system responsiveness.
  • Simplified system design: Industry-standard packaging and interface facilitate easy integration.
  • Optimized power consumption: 3.3V operation helps reduce power requirements and heat dissipation.

Additional Details

The CY7C1357B-133AI operates at 133 MHz and uses a synchronous pipelined burst architecture for high-speed data transfer. It is designed to operate on a 3.3V supply. The SRAM is commonly packaged in a TQFP. Given its End-Of-Life status, designers should find replacement options for future designs.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess