EN
  • EN
  • DE

CY7C1355A-100AC

Part No CY7C1355A-100AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K x 36/512K x 18 Synchronous Flow-Thru SRAM with NoBL Architecture
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165035-CY7C1355A-100AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1355A-100AC CAD Model

Description

The CY7C1355A-100AC is a high-performance synchronous pipelined burst Static RAM (SRAM) manufactured by Cypress Semiconductor. This device is designed for high-speed data access and low latency, making it suitable for applications in networking, telecommunications, and high-performance computing. This product is designated as END-OF-LIFE by the manufacturer.

Applications

  • Networking equipment: Routers, switches, and network interface cards (NICs).
  • Telecommunications systems: Wireless base stations and communication servers.
  • High-performance computing: Servers, workstations, and data processing units.
  • Digital Signal Processing (DSP) applications
  • Cache memory for processors

Features

  • High-speed operation: 100 MHz clock frequency.
  • Synchronous pipelined burst architecture: Enables fast data transfer rates.
  • Internal input resistors.
  • Available in various package options, including TQFP (Thin Quad Flat Pack).
  • Operating Voltage: Typically 3.3V (check datasheet for specific voltage).
  • Byte Write and Global Write enable

Benefits

  • Increased system performance: The high clock frequency and pipelined burst architecture significantly improve data throughput.
  • Reduced latency: Synchronous operation minimizes delays and enhances overall system responsiveness.
  • Simplified system design: Standard packaging and interface facilitate easy integration.
  • Optimized power consumption: Low-voltage operation reduces power requirements.

Additional Details

The CY7C1355A-100AC operates at a clock frequency of 100 MHz and utilizes a synchronous pipelined burst architecture to achieve high data transfer rates. It typically requires a 3.3V supply voltage. This SRAM is commonly available in TQFP packages. This specific part is listed as End-Of-Life (EOL), meaning it's no longer in production. Designers should consider replacement parts.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess