EN
  • EN
  • DE

CY7C1338G-100AXI

Part No CY7C1338G-100AXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4-Mbit (128K x 32) Flow-Through Sync SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165001-CY7C1338G-100AXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1338G-100AXI CAD Model

Description

The CY7C1338G-100AXI is a synchronous pipelined burst SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for high-bandwidth memory applications requiring fast access times and efficient data transfer. The synchronous pipelined burst architecture contributes to its high performance.

Applications

  • Networking equipment (routers, switches, line cards)
  • High-performance computing systems
  • Data acquisition systems
  • Image processing
  • Telecommunications infrastructure

Features

  • Synchronous operation with system clock
  • Pipelined burst architecture for high throughput
  • Fast clock access time (100 MHz in this case)
  • Low operating voltage
  • Available in various package options (AXI in this case, indicating a specific package type)

Benefits

  • Improved system performance due to fast memory access
  • Reduced latency for critical data operations
  • Lower power consumption for energy-efficient designs
  • Simplified integration with synchronous system designs
  • Increased data throughput in high-bandwidth applications

Additional Details

The CY7C1338G-100AXI operates synchronously with a system clock, enabling precise timing control and efficient data transfers. The pipelined burst architecture allows for multiple data transfers within a single clock cycle, maximizing memory bandwidth. The 100AXI designation indicates a specific speed grade (100 MHz) and package type. It is essential to consult the Cypress datasheet for detailed specifications, including access times, timing diagrams, power consumption characteristics, and package dimensions. The device’s synchronous nature requires careful consideration of clock timing and signal integrity to ensure proper operation. These SRAM devices use an internal memory array organized for optimal speed and data density. The datasheet contains critical information regarding impedance matching requirements and termination schemes for high-speed signal transmission. Cypress provides extensive application notes and design support to assist with integration into complex systems.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess