EN
  • EN
  • DE

CY7C122-15PC

Part No CY7C122-15PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Standard SRAM, 256X4, 15ns, CMOS, PDIP22
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054216-CY7C122-15PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C122-15PC CAD Model

Description

The CY7C122-15PC is a high-speed CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times and reliable data storage. This device is organized as 16K x 8 bits, making it suitable for various memory applications.

Applications

  • Cache memory for microprocessors and microcontrollers.
  • Buffer memory in communication systems.
  • Data storage in embedded systems.
  • Program memory in industrial control systems.
  • High-speed data acquisition equipment.

Features

  • Fast access time of 15 ns, enabling rapid data retrieval.
  • Low operating voltage (typically 5V).
  • Low power consumption for energy-efficient operation.
  • CMOS technology for high performance and low power dissipation.
  • Available in a DIP (Dual In-line Package) for easy integration.
  • TTL-compatible inputs and outputs, simplifying interfacing with other digital components.
  • Data retention capability, ensuring data integrity during power loss.

Benefits

  • Enables fast data processing in performance-critical applications.
  • Reduces power consumption, making it suitable for various systems.
  • Provides reliable data storage with robust data retention features.
  • Simplifies integration with existing digital circuits due to TTL compatibility.
  • Easy to prototype with because of DIP package.

Additional Details

The CY7C122-15PC SRAM is commonly used in applications where speed is a key requirement. The DIP package allows for easy prototyping and breadboarding. Proper decoupling capacitors should be placed near the power supply pins to minimize noise and ensure stable operation. For detailed specifications, including timing diagrams, electrical characteristics, and application notes, refer to the product datasheet provided by Cypress Semiconductor Corp.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess