EN
  • EN
  • DE

CY7C1059DV33-10ZSXIT

Part No CY7C1059DV33-10ZSXIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 8M PARALLEL 44TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Reel
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 8Mb (1M x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TSOP
Supplier Device Package 44-TSOP II
Part Number Series CY7C1059
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809087-CY7C1059DV33-10ZSXIT
Ultra Librarian 3D Model Ultra Librarian CY7C1059DV33-10ZSXIT CAD Model

Description

The CY7C1059DV33-10ZSXIT is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM is organized as 256K x 8 bits, designed for applications requiring ultra-fast access times and high reliability. This particular model offers a combination of speed and capacity, making it suitable for a wide range of performance-critical systems.

Applications

  • High-Speed Cache Memory: Used in systems requiring rapid data access, such as CPU caches and memory buffers.
  • Networking Equipment: Ideal for routers, switches, and network interfaces where fast data handling is critical.
  • Graphics Processing Units (GPUs): Used in graphics cards for texture storage and frame buffers.
  • Embedded Systems: Employed in embedded applications needing fast and reliable memory access.
  • Digital Signal Processing (DSP): Utilized in DSP systems for storing and processing signals in real-time.

Features

  • Ultra-Fast Access Time: Offers an extremely fast access time of 10 ns, minimizing latency and maximizing performance.
  • Operating Voltage: Operates at 3.3V, aligning with modern low-voltage system requirements.
  • CMOS Technology: Built using advanced CMOS technology, ensuring high performance and low power consumption.
  • Data Retention: Provides excellent data retention characteristics, safeguarding data integrity.
  • Organization: Organized as 256K words by 8 bits, providing ample storage capacity.
  • Temperature Range: Designed to operate reliably over a wide temperature range, ensuring stability in various environments.

Benefits

  • Enhanced System Performance: The ultra-fast access time significantly boosts system responsiveness and overall performance.
  • Reliable Data Storage: High data retention capabilities ensure data is safely stored and accessible when needed.
  • Lower Power Consumption: Advanced CMOS technology minimizes power usage, making it suitable for energy-efficient applications.
  • Simplified System Integration: The 3.3V operating voltage simplifies system design and integration with other components.
  • Robust Operation: Designed for reliable operation across a wide range of temperatures, ensuring stability and longevity.

Additional Details

The CY7C1059DV33-10ZSXIT often comes in a SOIC (Small Outline Integrated Circuit) package, making it suitable for surface mount technology. It is designed for high-performance applications where speed and reliability are critical. The combination of a fast access time, ample storage, and robust design makes it a valuable component in a wide array of electronic systems.

Cypress Semiconductor Corp is well-known for producing high-quality memory solutions. The CY7C1059DV33-10ZSXIT is a premier SRAM choice for applications that demand the highest levels of performance and reliability. Its advanced features and robust design ensure it meets the rigorous requirements of modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4518 $52.2590
12+ $8.5758 $102.9096
19+ $8.3078 $157.8482
25+ $8.0398 $200.9950
33+ $7.7718 $256.4694
44+ $6.9679 $306.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess