EN
  • EN
  • DE

CY7C1049BN-15VXCT

Part No CY7C1049BN-15VXCT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821393-CY7C1049BN-15VXCT
Ultra Librarian 3D Model Ultra Librarian CY7C1049BN-15VXCT CAD Model

Description

The CY7C1049BN-15VXCT is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring fast access times, low power consumption, and high reliability, making it suitable for a wide range of embedded systems and memory-intensive applications.

Applications:

  • Networking Equipment: Utilized in routers, switches, and network interface cards (NICs) for fast packet buffering and processing.
  • Telecommunications: Employed in telecom infrastructure for temporary data storage and signal processing applications.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and industrial automation systems for real-time data storage.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems requiring reliable memory.
  • Aerospace and Defense: Used in avionics systems, radar systems, and other high-reliability applications in the aerospace and defense sectors.
  • Embedded Systems: Serves as high-speed memory in embedded systems such as printers, scanners, and other peripherals.

Features:

  • High-Speed Access: Provides fast access times, enhancing system performance and responsiveness.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices and reducing energy consumption.
  • Wide Operating Voltage: Operates over a broad voltage range, offering flexibility in system design.
  • Data Retention Capability: Ensures data integrity by retaining data even when power is removed.
  • Surface Mount Package: Packaged in a surface mount configuration, simplifying PCB integration and reducing board space.

Benefits:

  • Improved System Performance: Fast access times enable quicker data processing and improved overall system responsiveness.
  • Enhanced Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable applications.
  • High Reliability: Cypress Semiconductor’s commitment to quality ensures reliable performance and long-term operation.
  • Design Flexibility: The wide operating voltage range and surface mount package allow for flexible system integration.

Additional Details:

The CY7C1049BN-15VXCT is a 512K x 8 bit SRAM. Its access time is 15ns. The device is available in a small outline package (SOP). It is a great solution for applications where speed, low power, and data retention are crucial.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess