The CY7C1049B-20VI is a high-performance CMOS static RAM organized as 65,536 words by 8 bits. This device features advanced circuit design to provide ultra-low active current. Retention of data at a minimum voltage makes this part ideal for battery-backed applications.
Applications
- Battery-powered devices
- Portable communication devices
- Handheld instrumentation
- Industrial control systems
- Medical devices
Features
- High speed: 20 ns
- Low active power: ICC = 60 mA (typical)
- Low standby power: ISB = 10 μA (typical)
- Automatic power-down when deselected
- TTL-compatible inputs and outputs
- Available in 32-pin SOJ and 32-pin TSOP (Type I) packages
- Single 5V ±10% power supply
Benefits
- Fast access times enable high-performance system operation.
- Low power consumption extends battery life in portable applications.
- Automatic power-down feature minimizes power consumption when the device is not actively being accessed.
- TTL compatibility simplifies interfacing with other system components.
- Available in multiple package options for design flexibility.
Additional Details
The CY7C1049B-20VI operates from a single 5V ±10% power supply. All inputs and outputs are TTL-compatible. The device features an automatic power-down feature that reduces power consumption when the device is deselected. Data retention is guaranteed at a minimum voltage. The device is available in 32-pin SOJ and 32-pin TSOP (Type I) packages. The operating temperature range is -40°C to +85°C.