The CY7C1041-25ZC is a high-performance CMOS static RAM organized as 131,072 words by 8 bits. It is manufactured using Cypress's advanced technology. This device offers fast access times, low power consumption, and high reliability. Due to its fast access time, it is suitable for various high-speed applications.
Applications
- Cache memory
- Buffer memory
- High-speed data acquisition
- DSP systems
- Embedded systems
Features
- High-speed access time: 25 ns
- Low active power consumption
- Automatic power-down when deselected
- TTL-compatible inputs and outputs
- Single 5V power supply
- Available in various packages
Benefits
- Improves system performance due to fast access time
- Reduces power consumption in portable devices
- Simplifies system design with TTL-compatible I/O
- Enhances system reliability
Additional Details
The CY7C1041-25ZC operates from a single 5V power supply. It features fully static operation, eliminating the need for external clocks or refresh cycles. The device also includes an automatic power-down feature that significantly reduces power consumption when the device is deselected. The input and output pins are TTL-compatible, which simplifies interfacing with other logic devices. This SRAM is designed for high-performance applications where speed and low power consumption are critical requirements. It is commonly used in cache memory, buffer memory, and high-speed data acquisition systems.