EN
  • EN
  • DE

CY7C1019V33L-12VC

Part No CY7C1019V33L-12VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164717-CY7C1019V33L-12VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1019V33L-12VC CAD Model

Description

The CY7C1019V33L-12VC is a low-power, high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is organized as 64K words by 16 bits and designed for applications requiring fast access times and minimal power consumption. This SRAM is well-suited for environments where power efficiency is crucial without sacrificing performance.

Applications

  • Battery-Powered Devices: Ideal for use in portable devices such as handheld computers, PDAs, and portable medical equipment.
  • Embedded Systems: Used in various embedded systems where low power and fast memory access are required.
  • Networking Equipment: Employed in low-power networking devices such as wireless sensors and IoT devices.
  • Mobile Computing: Suitable for use in mobile computing applications where battery life is a primary concern.
  • Industrial Automation: Integrated into industrial control systems requiring low power and reliable memory.

Features

  • Low Power Consumption: Designed for ultra-low power operation, maximizing battery life.
  • High-Speed Access: Offers a fast access time of 12 ns, ensuring quick data retrieval.
  • Operating Voltage: Operates at 3.3V, which is a standard voltage for many low-power electronic systems.
  • Data Retention: Provides excellent data retention characteristics, preserving data integrity even during power loss.
  • CMOS Technology: Utilizes advanced CMOS technology for optimal performance and low power.
  • Multiple Package Options: Available in various package options to accommodate different application requirements.

Benefits

  • Extended Battery Life: Low power consumption significantly extends the operational life of battery-powered devices.
  • Enhanced System Performance: Fast access times improve overall system performance and responsiveness.
  • Increased Reliability: High reliability ensures stable and consistent operation in demanding environments.
  • Simplified Integration: The 3.3V operation simplifies system design and integration with other components.
  • Broad Operating Temperature Range: Operates over a wide temperature range, making it suitable for various applications.

Additional Details

The CY7C1019V33L-12VC is often available in packages like SOJ and TSOP. It ensures that data is reliably stored and quickly accessible. The low-power design makes it a favorite for battery-operated systems, allowing engineers to extend the operating time of devices without compromising on speed.

This SRAM device from Cypress is a reliable solution for applications where power efficiency and speed are paramount. Its design and construction reflect Cypress Semiconductor's commitment to quality and innovation in memory technology.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess