The CY7C1009BN15VCT is a high-performance CMOS static RAM organized as 128K words by 8 bits. It's manufactured by Cypress Semiconductor and designed for memory applications requiring fast access times and low power consumption.
Applications
- Cache memory for microprocessors
- Buffer memory in data acquisition systems
- High-speed storage in networking equipment
- Image processing applications
- Embedded systems requiring fast memory access
Features
- High speed: 15 ns access time
- Low active power: 110 mA (typical)
- Low standby power: 20 mA (typical)
- Single 5V ±10% power supply
- TTL-compatible inputs and outputs
- Available in a 32-pin SOJ package
- Automatic power-down when deselected
Benefits
- Fast access times improve system performance and responsiveness.
- Low power consumption extends battery life in portable applications.
- TTL compatibility simplifies interfacing with other digital logic circuits.
- Automatic power-down reduces power consumption when the device is not actively being used.
- The SOJ package allows for efficient use of board space.
Technical Specifications
The CY7C1009BN15VCT operates from a single 5V power supply and features TTL-compatible inputs and outputs. Its fast access time of 15ns makes it suitable for high-speed memory applications. The device also offers low active and standby power consumption, contributing to energy efficiency. The 128K x 8 bit organization provides ample storage capacity for various data and code storage requirements. This SRAM is designed for reliable operation over a wide temperature range.
Important Note: Always refer to the Cypress Semiconductor datasheet for the most accurate and up-to-date specifications and application information.