EN
  • EN
  • DE

CY7B992-5JXI

Part No CY7B992-5JXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Programmable Skew Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164498-CY7B992-5JXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B992-5JXI CAD Model

Description

The CY7B992-5JXI is a Programmable Skew Clock Buffer from Cypress Semiconductor Corp. Clock buffers are essential components in digital systems, especially where timing and synchronization are critical. The CY7B992-5JXI allows precise control over clock signals, minimizing skew and jitter.

Applications:

  • High-performance computing systems: Used to distribute clock signals to processors and memory.
  • Networking equipment: Employed in routers, switches, and other network devices.
  • Telecommunications infrastructure: Clock distribution in base stations and other telecom equipment.
  • ATE (Automated Test Equipment): Critical for precise timing in testing applications.
  • Clock generation and distribution: Used in systems that require multiple synchronized clock signals.

Features:

  • Programmable Skew: Allows users to adjust the delay of each output clock to compensate for trace length differences or other timing variations.
  • Low Jitter: Ensures high clock signal integrity, reducing timing errors.
  • Multiple Outputs: Distributes clock signals to multiple devices simultaneously.
  • Wide Frequency Range: Operates over a broad range of frequencies to suit various application requirements.
  • Low Power Consumption: Minimizes power usage, making it suitable for energy-sensitive applications.

Benefits:

  • Improved System Performance: By minimizing clock skew and jitter, the CY7B992-5JXI enhances the overall performance and reliability of digital systems.
  • Simplified Board Design: Programmable skew allows for easier compensation of timing differences, simplifying PCB layout.
  • Reduced Timing Errors: Low jitter and precise clock control reduce the likelihood of timing-related errors.
  • Enhanced Signal Integrity: Ensures clean and stable clock signals, preventing signal degradation.
  • Flexibility: Programmable features allow the device to be adapted to a wide range of applications.

Additional Details: The CY7B992-5JXI typically supports various output clock formats, such as LVCMOS or LVPECL, depending on the specific configuration. It is often available in surface-mount packages for easy integration into PCB designs. Specific electrical characteristics, such as operating voltage and output drive strength, can be found in the device's datasheet.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess