EN
  • EN
  • DE

CY7B9910-7SCT

Part No CY7B9910-7SCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 7B Series Pll Based Clock Driver 8 True Output(s) 0 Inverted Output(s) PDSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Duty Cycle 50 %
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 85 mA
Number of Elements 1
Number of Outputs 8
Number of Pins 24
Operating Supply Voltage 5 V
Packaging Tape and Reel
Power Dissipation 78 mW
RoHS Compliant
Win Source Part Number 1054175-CY7B9910-7SCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7B9910-7SCT CAD Model

Description

The CY7B9910-7SCT is an OEM part manufactured by Cypress Semiconductor Corp. The supply and demand status of this product is in a shortage.

  • Supply and Demand Status: Shortage
  • Cross-Reference Alternative Part: Yes
  • Categories: OEM Parts (C-E)
  • RoHS Compliant: Yes
  • Maximum Temperature: 70 °C
  • Package Type: SOIC
  • Number of Elements: 1
  • Power Dissipation: 78 mW
  • Duty Cycle: 50%
  • Number of Pins: 24
  • Outputs: 8
  • Nominal Supply Current: 85 mA
  • Operating Supply Voltage: 5 V
  • Mounting Technology: Surface Mount
  • Minimum Operating Temperature: 0 °C
  • Maximum Supply Voltage: 5.5 V
  • Minimum Supply Voltage: 4.5 V

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess