EN
  • EN
  • DE

CY7B933-LMB

Part No CY7B933-LMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description HOTLink™ Transmitter/Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164469-CY7B933-LMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B933-LMB CAD Model

Description

The CY7B933-LMB is a programmable clock generator from Cypress Semiconductor. These clock generators are vital components in digital systems, providing accurate and configurable clock signals necessary for synchronizing various operations. Specifically, the CY7B933-LMB is designed to offer flexibility and precision in clock signal generation.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate clock signals for data transmission and synchronization.
  • Telecommunications Systems: Employed in telecom equipment to provide precise clock signals for various communication protocols.
  • Industrial Automation: Utilized in industrial control systems for timing and synchronization of control processes.
  • Consumer Electronics: Found in devices such as set-top boxes and audio/video equipment for clock signal generation.

Features

  • Programmable Output Frequencies: Allows for flexible configuration of output clock frequencies.
  • Low Jitter: Generates clock signals with minimal jitter, ensuring stable and reliable system operation.
  • Multiple Output Clocks: Provides multiple output clocks for synchronizing various system components.
  • Integrated PLL (Phase-Locked Loop): Features an integrated PLL for frequency synthesis and clock multiplication.
  • Selectable Output Drivers: Offers selectable output driver strengths to optimize signal integrity.
  • 3.3V Power Supply: Operates on a 3.3V power supply.

Benefits

  • Flexible Clock Generation: Provides configurable output clock frequencies to meet specific system requirements.
  • High Stability: Ensures stable and reliable system operation with low jitter clock signals.
  • Simplified System Design: Reduces complexity with an integrated PLL and multiple output clocks.
  • Optimized Signal Integrity: Offers selectable output driver strengths for optimal signal integrity.

Additional Details

The CY7B933-LMB is typically available in surface-mount packages, which make it suitable for automated assembly processes. It has a wide operating temperature range that ensures its suitability for various environments. Its programmable features allow designers to fine-tune the clocking parameters. Datasheets should be consulted for detailed programming information. The device enables designers to create clocking solutions, that are highly tailored to their applications.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess