EN
  • EN
  • DE

CY7B923-400JI

Part No CY7B923-400JI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description HOTLink™ Transmitter/Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164455-CY7B923-400JI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7B923-400JI CAD Model

Description

The CY7B923-400JI is a high-performance programmable clock generator from Cypress Semiconductor Corp. It is designed to generate precise clock signals for a variety of applications, including networking, telecommunications, and industrial control systems. The device offers features such as frequency synthesis, jitter attenuation, and skew control, providing flexibility in clock signal design.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate precise clock signals for data transmission.
  • Telecommunications Systems: Employed in telecom equipment to provide timing synchronization for various communication protocols.
  • Industrial Automation: Suitable for use in industrial control systems requiring accurate and stable clock signals.
  • Data Acquisition Systems: Used in data acquisition systems to control the timing of data sampling and processing.
  • Video Processing Equipment: Employed in video processing equipment to synchronize video signals and ensure high-quality output.

Features

  • Programmable Clock Generation: Allows for flexible and customizable clock signal generation.
  • Frequency Synthesis: Enables the generation of a wide range of frequencies.
  • Jitter Attenuation: Reduces jitter in the clock signal for improved signal integrity.
  • Skew Control: Provides control over the skew between clock outputs.
  • Multiple Output Clocks: Supports multiple independent clock outputs.

Benefits

  • Improved System Performance: Precise clock signals contribute to enhanced overall system performance.
  • Enhanced Signal Integrity: Low jitter and skew control improve signal integrity.
  • Reduced System Complexity: Integrated clock generation reduces the complexity of clock signal design.
  • Flexible Clock Design: Programmable features offer flexibility in designing clock signals.
  • Simplified Integration: Easy to integrate into existing systems with minimal design effort.

Additional Details

The CY7B923-400JI is a programmable clock generator that offers a wide range of features for precise clock signal generation. It is commonly used in applications that require accurate and stable clock signals. Due to its end-of-life status, it's important to consider long-term availability and potential replacement options for new designs.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess