EN
  • EN
  • DE

CY7B166-8VC

Part No CY7B166-8VC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description Standard SRAM, 16KX4, 8ns, BICMOS, PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215469-CY7B166-8VC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B166-8VC CAD Model

Description

The CY7B166-8VC is a high-speed BiCMOS Synchronous Static RAM (SSRAM) device, organized as 32K x 8 bits. It is designed for applications requiring very fast access times and synchronous operation, offering a combination of speed, low power, and ease of use.

Applications

  • Cache Memory
  • Networking Devices
  • High-Performance Computing
  • Digital Signal Processing (DSP)
  • Graphics Processing Units (GPUs)

Features

  • Access Time: 8 ns
  • Operating Frequency: Up to 133 MHz
  • Single 3.3V Power Supply
  • Synchronous Operation
  • Byte Write/Read Capability
  • TTL-Compatible Inputs and Outputs

Benefits

  • High-Speed Performance: The very fast access time enables high-performance operation in demanding applications.
  • Synchronous Operation: Simplifies memory control and timing.
  • Easy Integration: TTL-compatible I/O and standard control signals facilitate integration with other system components.
  • Byte Write/Read: Allows for flexible data manipulation.
  • Low Power Consumption: Reduces overall system power requirements.

Additional Details

The CY7B166-8VC is designed to operate from a single 3.3V power supply and is available in a variety of packages. This SSRAM device provides the ideal combination of speed, density, and low power consumption for demanding applications. It's synchronous operation and TTL compatibility make it a popular choice for many systems needing fast memory access.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Conexant Systems
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess