EN
  • EN
  • DE

CY7B138-15GC

Part No CY7B138-15GC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020001-CY7B138-15GC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7B138-15GC CAD Model

Description

The CY7B138-15GC is a high-speed synchronous pipelined burst Static RAM (SRAM) from Cypress Semiconductor (now Infineon). It is designed for applications requiring fast data access and high bandwidth, such as networking equipment, digital signal processing (DSP) systems, and high-performance computing.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Digital Signal Processing (DSP): Employed in DSP systems for storing and processing real-time data.
  • High-Performance Computing: Utilized in high-performance computing applications requiring fast memory access.
  • Medical Imaging: Used in medical imaging equipment for storing and processing image data.
  • Video Processing: Employed in video processing systems for frame buffering and video data storage.

Features:

  • High-Speed Operation: Fast access times for high-performance applications.
  • Synchronous Pipelined Burst Architecture: Supports continuous data transfers at high clock rates.
  • 3.3V Power Supply: Operates from a 3.3V power supply.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels.
  • Byte Write Control: Allows individual bytes to be written to the memory array.
  • Sleep Mode: Reduces power consumption when the device is not actively being accessed.
  • Available in Various Package Options: Offered in different package options to suit different board layouts.

Benefits:

  • Improved System Performance: High-speed memory access enhances overall system performance.
  • Increased Bandwidth: Synchronous pipelined burst architecture enables high data transfer rates.
  • Reduced Power Consumption: Sleep mode reduces power consumption in idle states.
  • Simplified Design: TTL-compatible inputs and outputs simplify interfacing with other system components.

Additional Details:

The CY7B138-15GC has a typical access time of 15 ns. It supports burst lengths of up to 4 words. The device is available in different package options, including SOJ and TQFP. The exact operating temperature range, power consumption, and other detailed specifications can be found in the official Cypress (now Infineon) datasheet for this part number.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess