EN
  • EN
  • DE

CY62256V18L-200ZCT

Part No CY62256V18L-200ZCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054164-CY62256V18L-200ZCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62256V18L-200ZCT CAD Model

Description

The CY62256V18L-200ZCT is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM offers fast access times, low power consumption, and high reliability, making it suitable for various memory applications.

Applications

  • Embedded Systems: Used as cache memory or data storage in embedded microcontrollers.
  • Industrial Control: Provides fast and reliable memory in industrial control systems.
  • Networking Equipment: Employed as buffer memory in routers, switches, and other networking devices.
  • Medical Devices: Used in medical imaging and diagnostic equipment.

Features

  • Fast Access Time: Offers a fast access time of 200 ns for quick data retrieval.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power operation.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels.

Benefits

  • Improved System Performance: Fast access time enhances overall system performance.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • Simplified Design: Single power supply and TTL-compatible I/O simplify circuit design.
  • Versatile Application: Suitable for a wide range of memory applications.

Additional Details

The CY62256V18L-200ZCT has a memory capacity of 256 Kbits (32K x 8 bits). It is available in a SOIC package. Detailed technical specifications, including operating temperature range, supply voltage range, and timing characteristics, can be found in the product datasheet provided by Cypress Semiconductor Corp. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device's static power consumption and active power consumption are detailed in the datasheet. The datasheet provides detailed timing diagrams for read and write operations.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess