EN
  • EN
  • DE

CY62137VLL-70ZE

Part No CY62137VLL-70ZE
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2-Mbit (128K x 16) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164317-CY62137VLL-70ZE
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62137VLL-70ZE CAD Model

Description

The CY62137VLL-70ZE is a low-voltage, low-power CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM is organized as 64K words of 16 bits each. It is designed for applications where low power consumption and high performance are critical. The 'VLL' in the part number indicates very low voltage operation, and the '70' indicates an access time of 70 ns. The 'ZE' likely denotes a specific package or temperature range.

Applications:

  • Portable Devices: Used in mobile phones, PDAs, and handheld gaming consoles for storing data and program code.
  • Battery-Powered Systems: Employed in battery-backed systems such as industrial controllers and medical devices for low power operation.
  • Data Buffering: Utilized for data buffering in communication systems and data acquisition systems.
  • Embedded Systems: Integrated into embedded systems for storing configuration data and real-time data.
  • Cache Memory: Used as cache memory in various embedded processors.

Features:

  • Fast Access Time: Offers a fast access time of 70 ns, enabling quick data retrieval.
  • Low Voltage Operation: Designed for low voltage operation, typically around 3V, minimizing power consumption.
  • Low Power Consumption: CMOS technology ensures low power consumption during operation and standby modes.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Byte/Word Operation: Supports both byte-wide and word-wide data access, providing flexibility in data manipulation.
  • Surface Mount Package: Available in a surface mount package for easy board assembly.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Improved System Performance: Fast access time enhances overall system performance by reducing data access latency.
  • Ease of Integration: Surface mount package simplifies integration into existing digital systems.
  • Reliable Data Storage: Provides reliable non-volatile data storage, ensuring data integrity.
  • Flexible Data Access: Byte/Word operation provides flexibility in data manipulation.

The CY62137VLL-70ZE is usually packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. It is designed to operate over a specified temperature range, which is usually industrial or commercial. It supports various power-saving modes to further reduce power consumption when the device is not actively being used. Its primary advantage is its combination of fast access time and low power, making it ideal for portable and battery-operated applications.

Note: This part is listed as END-OF-LIFE by Cypress Semiconductor. Consider newer SRAM solutions for new designs.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess