CY62137CVSL-70BAI
The CY62137CVSL-70BAI from Cypress offers robust memory functions with 4Mbit capacity configured as 512K by 8-bits. Optimized for lower power operations, it is fit for diverse applications where energy efficiency is critical.
- Applications:
- Home automation systems
- Wireless modules
- Security systems
- Office equipment
- Features and Benefits:
- Data access: 70 ns for prompt memory operations
- Low power usage: Keeps systems running longer on minimal power
- CMOS technology: Provides dependable functionality and low overhead
- Auto power-down: Reduces standby power consumption
- Additional Details:
- Package: 48-ball FBGA design
- Temperature regulation: Adapts to varying environmental conditions
- Voltage support: Flexible use with voltages from 2.2V to 3.6V