CY62137CV30LL-55BVIT
The CY62137CV30LL-55BVIT by Cypress is a high-performance 4Mbit (512K x 8) Static RAM that operates on an ultra-low voltage of 3V. This device is optimized for lower power consumption, making it ideal for battery-powered applications.
- Applications:
- Embedded systems
- Data acquisition systems
- Industrial automation
- Automotive electronics
- Features and Benefits:
- High speed: 55 ns access time for quick data retrieval
- Low power consumption: Retains memory with minimal power
- Advanced CMOS technology: Ensures high efficiency and reliability
- Automatic power-down: Reduces power when the device is idle
- Additional Details:
- Package type: 44-pin TSOP II
- Operating temperature range: -40°C to 85°C for industrial applications
- Voltage range: 2.2V to 3.6V, providing flexibility for different systems