EN
  • EN
  • DE

CY62136ESL-45ZSXIT

Part No CY62136ESL-45ZSXIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 2MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V/5V 2M-bit 128K x 16 45ns 44-Pin TSOP-II T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series MoBL
Packaging Reel package
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (128K x 16)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-TSOP (0.400", 10.16mm Width)
Manufacturer Package 44-TSOP II
Win Source Part Number 772023-CY62136ESL-45ZSXIT
Popularity Medium
Supply and Demand Status Balance
Family Name CY62136ESL
Introduction Date October 10, 2001
ECCN 3A991.b.2.a
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CY62136ESL-45ZSXIT CAD Model

Description

The CY62136ESL-45ZSXIT is an electronic component manufactured by Cypress Semiconductor Corp. This product belongs to the CY62136ESL family name and falls under the category of integrated circuits (ICs). This product is a medium popularity product with a balance supply and demand status.

  • Operating Temperature Range: -40°C to 85°C (TA)
  • Package: 44-TSOP (0.400", 10.16mm Width)
  • Operating Supply Voltage: 2.2 V to 5.5 V
  • Technology: SRAM - Asynchronous
  • Memory Type: volatile
  • Memory Size: 2Mb (128K x 16)
  • Access Time: 45ns
  • Write Cycle Time - word, page: 45ns
  • Memory Interface: parallel
  • Manufacturer Package: 44-TSOP II
  • Alternative Parts (cross-reference): LP62S16128BV-55LLMF, M68AW128ML55ND1, LP62S16128BV-70LLT, M68AW128ML55ND1T
  • Introduction Date: October 10, 2001
  • ECCN: 3A991.b.2.a
  • EOL Date: 2025
  • Made in: China

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1660 $50.6300
735+ $0.1362 $100.1070
1,140+ $0.1320 $150.4800
1,570+ $0.1277 $200.4890
2,025+ $0.1235 $250.0875
2,715+ $0.1107 $300.5505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,540 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess