EN
  • EN
  • DE

CY6116A-25DMB

Part No CY6116A-25DMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195117-CY6116A-25DMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY6116A-25DMB CAD Model

Description

The CY6116A-25DMB is a high-speed static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed for applications demanding extremely fast access times and low power consumption. This SRAM has a memory capacity of 16K bits, organized as 2048 words by 8 bits. It finds application in high-performance cache memory, buffer memory, and systems requiring rapid data storage and retrieval.

Applications

  • Cache Memory Systems
  • Buffer Memory for High-Speed Operations
  • Embedded Systems Requiring Fast Memory
  • Digital Signal Processing (DSP) Applications
  • Graphics Processing Units (GPUs)

Features

  • Extremely Fast Access Time: 25 ns access time for rapid data retrieval.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered devices.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with standard TTL logic.
  • Fully Static Operation: No clock or refresh cycles are needed, easing system design and implementation.
  • Three-State Outputs: Enables easy memory expansion by isolating devices when not selected.
  • Equal Access and Cycle Times: Provides simplified timing characteristics for system integration.

Benefits

  • Significantly Improved System Performance: Faster access times translate to quicker processing and data handling.
  • Prolonged Battery Life: Lower power consumption leads to extended operational time in portable devices.
  • Simplified System Design and Integration: TTL compatibility allows for straightforward connections to other logic components.
  • Reduced Complexity in System Architecture: Fully static operation eliminates refresh circuitry requirements.
  • Enhanced Reliability in Memory Operations: High-quality manufacturing ensures consistent performance.

Additional Details

The CY6116A-25DMB operates on a standard 5V power supply and is offered in various package options like DIP and SOIC. The fully static nature of the device ensures data retention as long as power is supplied, removing the need for refresh cycles. The three-state output functionality facilitates memory expansion by allowing multiple devices to share a data bus. This SRAM is specifically designed for applications where speed is critical and is a reliable choice for demanding memory requirements from Cypress Semiconductor.

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
UTC
Lowest to $0.3269
Conexant Systems
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess