EN
  • EN
  • DE

CY39100V388B-83MGC

Part No CY39100V388B-83MGC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description LOADABLE PLD 15 ns PBGA388
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Frequency 104 MHz
Max Frequency 83 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Type SRAM
Min Operating Temperature 0 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Pins 388
Propagation Delay 15 ns
Radiation Hardening No
RAM Size 30 kB
RoHS Compliant
Speed Grade 83
Turn-On Delay Time 15 ns
Win Source Part Number 1022057-CY39100V388B-83MGC
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY39100V388B-83MGC CAD Model

Description

The CY39100V388B-83MGC is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Cypress Semiconductor. This CPLD is designed for a wide range of applications, offering a flexible and efficient solution for implementing custom logic functions. Its combination of speed, low power consumption, and programmable interconnect makes it suitable for diverse applications in telecommunications, industrial control, and consumer electronics.

Applications:

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Networking devices
  • Data processing

Features:

  • 100 macrocells
  • 388 pins
  • Operating frequency: 83 MHz
  • Low power consumption
  • Programmable interconnect matrix
  • 3.3V power supply
  • JTAG boundary scan testing

Benefits:

  • Provides flexible logic implementation for custom designs.
  • High performance enables fast processing speeds.
  • Low power consumption reduces energy costs and extends battery life.
  • Programmable interconnect allows for easy design changes.
  • JTAG boundary scan testing simplifies debugging and testing.
  • Suitable for a wide range of applications.

Additional Details:

The CY39100V388B-83MGC offers 100 macrocells, providing ample resources for implementing complex logic functions. Its 388 pins provide a large number of I/O connections, enabling it to interface with a variety of external devices. The device operates at a frequency of 83 MHz, ensuring fast processing speeds. Its low power consumption makes it suitable for battery-powered applications. The programmable interconnect matrix allows for easy routing of signals between macrocells, simplifying the design process. The 3.3V power supply simplifies system design and reduces power consumption. JTAG boundary scan testing facilitates debugging and testing, reducing development time. The CPLD is designed for reliable operation in a variety of environments.

You May Also Be Interested in

Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess